CENELEC - PREN IEC 61643-11/PRAA

Low-voltage surge protective devices - Part 11: Surge protective devices connected to AC low-voltage power systems - Requirements and test methods

pending
Organization: CENELEC
Publication Date: 1 November 2023
Status: pending
Page Count: 9
ICS Code (Substations. Surge arresters): 29.240.10

Document History

PREN IEC 61643-11/PRAA
November 1, 2023
Low-voltage surge protective devices - Part 11: Surge protective devices connected to AC low-voltage power systems - Requirements and test methods
A description is not available for this item.
October 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
October 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
May 1, 2002
Low-Voltage Surge Protective Devices Part 11: Surge Protective Devices Connected to Low-Voltage Power Systems - Requirements and Tests
A description is not available for this item.
May 1, 2002
Low-Voltage Surge Protective Devices Part 11: Surge Protective Devices Connected to Low-Voltage Power Systems - Requirements and Tests
A description is not available for this item.

References

Advertisement