CENELEC - EN 61643-11

Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods

inactive
Organization: CENELEC
Publication Date: 1 October 2012
Status: inactive
Page Count: 114
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. power circuits, and equipment rated up to 1 000 V r.m.s. Performance characteristics, standard methods for testing and ratings are established. These devices contain at least one nonlinear component and are intended to limit surge voltages and divert surge currents.

Document History

November 1, 2023
Low-voltage surge protective devices - Part 11: Surge protective devices connected to AC low-voltage power systems - Requirements and test methods
A description is not available for this item.
October 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
EN 61643-11
October 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
May 1, 2002
Low-Voltage Surge Protective Devices Part 11: Surge Protective Devices Connected to Low-Voltage Power Systems - Requirements and Tests
A description is not available for this item.
May 1, 2002
Low-Voltage Surge Protective Devices Part 11: Surge Protective Devices Connected to Low-Voltage Power Systems - Requirements and Tests
A description is not available for this item.

References

Advertisement