CEN - EN 1888-2

Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 16
ICS Code (Equipment for children): 97.190
scope:

This document specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each.

This document applies in conjunction with and in addition to the European standard EN 1888-1 and it cannot be used separately.

The standard has been developed for products intended for children over 15 kg and up to 22 kg to take into account the use with children aged 4 years.

According to the WHO table the value of 22 kg corresponds to the P99 of the weight of a 4 years old child.

Document History

EN 1888-2
December 1, 2018
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This document specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each. This document applies...
December 1, 2018
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This European Standard specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each. This European...

References

Advertisement