RTCA DO-260

Minimum Operational Performance Standards for 1090 MHz Automatic Dependent Surveillance – Broadcast (ADS-B)

inactive
Buy Now
Organization: RTCA
Publication Date: 27 June 2006
Status: inactive
Page Count: 26
scope:

Change 1 prescribes the changes to DO-260 required for those manufacturers that produce 1090 MHz equipment for broadcast-only that comply only with DO-260. It provides additional changes to the changes which first appeared in Section 1 of the Appendix of FAA TSO C166, which has been removed from the draft of TSO C166A. Manufacturers that produce 1090 MHz equipment which will include the ADS-B receive capability must comply with DO-260A, Change 1 and the latest available version of FAA TSO C166. Change 1 provides changes for the Air/Ground Determination and its recommended test procedures, and for the definition of how to encode Navigation Uncertainty Category (NUC) if the Horizontal Protection Limit (HPL) is not available. Direction is provided for deleting the Aircraft Trajectory Intent Massages and Aircraft Operational Coordination Messages. The requirements for the optional transmission of the ADS-B TEST Message (TYPE Code = 23) for transmitting the Mode 3/A (4096) Code in the USA is defined and the test procedures are added.

Document History

January 25, 2022
Minimum Operational Performance Standards for 1090 MHz Extended Squitter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services – Broadcast (TIS-B) Change 1
PURPOSE AND SCOPE DO-260C Change 1 includes updates, corrections, and additional material to support implementation of the Minimum Operational Performance Standards for 1090 MHz Extended Squitter...
December 17, 2020
Minimum Operational Performance Standards for 1090 MHz Extended Squitter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services – Broadcast (TIS-B)
This document contains Minimum Operational Performance Standards (MOPS) for airborne equipment for Automatic Dependent Surveillance-Broadcast (ADS-B) and Traffic Information Service – Broadcast...
December 17, 2020
DO-260C Supplemental Data Information - Minimum Operational Performance Standards for 1090 MHz Extended Squitter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services – Broadcast (TIS-B)
This supplemental file is designed to assist manufacturers in Verification of (Optional) Advanced Range Equipage Class A3 Receiver Performance.
December 2, 2009
Minimum Operational Performance Standards for 1090 MHz Extended Squatter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services – Broadcast (TIS-B)
This document is DO-260B issued December 2, 2009 with Corrigendum 1 (described above) issued December 13, 2011 included as Appendix W. The Corrigendum is also incorporated throughout the document....
December 13, 2006
Minimum Operational Performance Standards for 1090 MHz Extended Squitter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services - Broadcast (TIS-B)
A description is not available for this item.
RTCA DO-260
June 27, 2006
Minimum Operational Performance Standards for 1090 MHz Automatic Dependent Surveillance – Broadcast (ADS-B)
Change 1 prescribes the changes to DO-260 required for those manufacturers that produce 1090 MHz equipment for broadcast-only that comply only with DO-260. It provides additional changes to the...
June 27, 2006
Minimum Operational Performance Standards for 1090 MHz Extended Squitter Automatic Dependent Surveillance – Broadcast (ADS-B) and Traffic Information Services - Broadcast (TIS-B)
A description is not available for this item.
April 10, 2003
Minimum Operational Performance Standards for 1090 MHz Automatic Dependent Surveillance - Broadcast (ADS-B) and Traffic Information Services (TIS-B)
A description is not available for this item.
September 13, 2000
Minimum Operational Performance Standards (MOPS) for 1090 MHz Automatic Dependent Surveillance – Broadcast (ADS-B)
A description is not available for this item.
Advertisement