CEN - EN ISO 3376

Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension

inactive
Organization: CEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.

Document History

May 1, 2020
Leather - Physical and mechanical tests - Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
EN ISO 3376
December 1, 2011
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
December 1, 2002
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
A description is not available for this item.

References

Advertisement