CEN - EN ISO 3376
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
May 1, 2020
Leather - Physical and mechanical tests - Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
December 1, 2011
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
EN ISO 3376
December 1, 2002
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
A description is not available for this item.