DLA - DSCC-VID-V62/12604

MICROCIRCUIT, LINEAR, LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 January 2012
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of a high performance low noise junction field effect transistor (JFET) input operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C.

Document History

August 22, 2019
MICROCIRCUIT, LINEAR, LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low noise junction field effect transistor (JFET) input operational amplifier microcircuit, with an operating temperature range...
December 4, 2012
MICROCIRCUIT, LINEAR, LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low noise junction field effect transistor (JFET) input operational amplifier microcircuit, with an operating temperature range...
DSCC-VID-V62/12604
January 19, 2012
MICROCIRCUIT, LINEAR, LOW NOISE JFET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low noise junction field effect transistor (JFET) input operational amplifier microcircuit, with an operating temperature range...

References

Advertisement