IEC - TS 63444
Industrial networks – Ethernet-APL port profile specification
| Organization: | IEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
scope:
This document is applicable to process automation equipment using a 10BASE-T1L compliant (see IEEE Std 802.3-2022, Clause 146) Physical Layer (PHY). Ethernet-APL intrinsically safe profiles with different predefined entity or limitation parameters (for example voltage, current, power, capacitance, inductance, cable length) simplify the examination of the interconnection of different Ethernet-APL ports.
The following technical features are part of this document:
• topology with trunk/spur installation capability;
• 2-wire technology (full-duplex communication data rate of 10 Mbit/s);
• long distance (refers to cable lengths of several hundred meters, with spans up to 1 000 m);
• intrinsic safety (installation of Ethernet-capable field devices in hazardous areas);
• power supply to field devices over the same 2-wire cable used for data communication.
Document History