JSA - JIS G 4052

Structural steels with specified harden-ability bands

active, Most Current
Organization: JSA
Publication Date: 22 May 2023
Status: active
Page Count: 47
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel profiles): 77.140.70
scope:

This Standard specifies requirements for steels mainly intended for machine structural use with specified hardenability bands (hereafter referred to as steel products) which are manufactured by hot rolling, hot forging and hot extruding. This Standard applies to steel products with a uniform cross-section, which are generally supplied for use after further processes such as forging and cutting, and heat treatment. This Standard is not applicable to steel tubes 1).

The manufacturing method and quality requirements for hot-extruded sections are given in Annex JA.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 683-1 : 2016 Heat-treatable steels, alloy steels and free-cutting steels - Part 1 : Non-alloy steels for quenching and tempering

ISO 683-2 : 2016 Heat-treatable steels, alloy steels and free-cutting steels - Part 2 : Alloy steels for quenching and tempering

ISO 683-3 : 2022 Heat-treatable steels, alloy steels and free-cutting steels - Part 3 : Case-hardening steels (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Note 1) Steel tubes are covered in JIS G 3479 [1].

Document History

JIS G 4052
May 22, 2023
Structural steels with specified harden-ability bands
This Standard specifies requirements for steels mainly intended for machine structural use with specified hardenability bands (hereafter referred to as steel products) which are manufactured by hot...
November 21, 2016
Structural steels with specified hardenability bands
This Standard specifies steels mainly intended for machine structural use with specified harden ability bands (hereafter referred to as steel products) which are manufactured by hot rolling, hot...
November 20, 2008
Structural Steels with Specified hardenability bands
This Standard specifies the structural steels with specified hardenability bands (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging, and...
May 20, 2003
Structural Steels with Specified Hardenability Bands
A description is not available for this item.
January 1, 1979
Structural Steels with Specified Hardenability Bands
A description is not available for this item.

References

Advertisement