JSA - JIS G 4052

Structural Steels with Specified hardenability bands

inactive
Buy Now
Organization: JSA
Publication Date: 20 November 2008
Status: inactive
Page Count: 44
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel profiles): 77.140.70
scope:

This Standard specifies the structural steels with specified hardenability bands (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging, and mainly used for machine structural use. This steel is normally used after further forming such as forging and cutting and heat treatment.

NOTE: The International Standards corresponding to this Standard are as follows.

ISO 683-1: 1987 Heat-treatable steels, alloy steels and free-cutting steels - Part 1: Direct-hardening unalloyed and low-alloyed wrought steel in form of different black products

ISO 683-11: Heat-treatable steels, alloy steels and free-cutting steels - Part 11: wrought case-hardening steels (overall evaluations: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

Document History

May 22, 2023
Structural steels with specified harden-ability bands
This Standard specifies requirements for steels mainly intended for machine structural use with specified hardenability bands (hereafter referred to as steel products) which are manufactured by hot...
November 21, 2016
Structural steels with specified hardenability bands
This Standard specifies steels mainly intended for machine structural use with specified harden ability bands (hereafter referred to as steel products) which are manufactured by hot rolling, hot...
JIS G 4052
November 20, 2008
Structural Steels with Specified hardenability bands
This Standard specifies the structural steels with specified hardenability bands (hereafter referred to as "steels"), which are manufactured by hot forming such as hot rolling and hot forging, and...
May 20, 2003
Structural Steels with Specified Hardenability Bands
A description is not available for this item.
January 1, 1979
Structural Steels with Specified Hardenability Bands
A description is not available for this item.

References

Advertisement