ISO 18669-1
Internal combustion engines - Piston pins - Part 1: General specifications
| Organization: | ISO |
| Publication Date: | 15 July 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 18669 specifies the essential dimensional characteristics of piston pins with an outer diameter between 8 mm and 100 mm, for reciprocating internal combustion engines for road vehicles and other applications. In addition, it establishes a vocabulary, a pin-type classification, material description based on mechanical properties, common features and quality requirements.
The use of this part of ISO 18669 may require a manufacturer and customer statistical process control agreement.
Document History