ISO 18669-2
Internal combustion engines — Piston pins — Part 2: Inspection measuring principles
| Organization: | ISO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This document defines the measuring principles used for measuring piston pins; it applies to piston pins with a nominal outer diameter from 8 mm up to and including 100 mm, for reciprocating internal combustion engines for road vehicles and other applications.
In certain applications, except road vehicles, and provided that mutual agreement is made between the purchaser and the manufacturer, this document can be used with suitable modifications.
Document History