ISO 18669-2

Internal combustion engines Piston pins Part 2: Inspection measuring principles

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2004
Status: inactive
Page Count: 16
ICS Code (Engine block and internal components): 43.060.10

Document History

April 1, 2020
Internal combustion engines — Piston pins — Part 2: Inspection measuring principles
This document defines the measuring principles used for measuring piston pins; it applies to piston pins with a nominal outer diameter from 8 mm up to and including 100 mm, for reciprocating internal...
ISO 18669-2
September 1, 2004
Internal combustion engines Piston pins Part 2: Inspection measuring principles
A description is not available for this item.
Advertisement