IEEE - P24748-2
Systems and software engineering — Life cycle management — Part 2: Guidelines for the application of ISO/ IEC/IEEE 15288 (system life cycle processes)
| Organization: | IEEE |
| Publication Date: | 20 November 2023 |
| Status: | pending |
| Page Count: | 76 |
scope:
This document is a guideline for the application of ISO/IEC/IEEE 15288. It addresses system, life cycle, organizational, project, process, and concept application, principally through reference to ISO/IEC/IEEE 24748-11) and ISO/IEC/IEEE 15288. This document gives guidance on applying ISO/IEC/IEEE 15288 from the aspects of strategy, planning, application in organizations, and application on projects. It also provides comparison of the differences between ISO/IEC/IEEE FDIS 15288:2022 and ISO/IEC 15288:2015.
1) Under preparation. Stage at the time of publication: ISO/IEC/IEEE FDIS 24748-1:2023.
Document History