IEEE 24748-2
Guide-Adoption of ISO/IEC TR 24748-2:2011 Systems and Software Engineering-Life Cycle Management-Part 2: Guide to the Application of ISO/IEC 15288 (System Life Cycle Processes)
| Organization: | IEEE |
| Publication Date: | 29 March 2012 |
| Status: | inactive |
| Page Count: | 96 |
scope:
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 15288:2008. It then gives guidance on applying ISO/IEC 15288:2008 from the aspects of strategy, planning, application in organizations, and application on projects.
This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-3 (Guide to the application of ISO/IEC 12207) in its terminology, structure and content.
Document History