DIN EN ISO 3581
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2023)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Welding consumables): | 25.160.20 |
Document History
DIN EN ISO 3581
November 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2023)
A description is not available for this item.
May 1, 2022
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/DIS 3581:2022); German and English version prEN ISO 3581:2022
A description is not available for this item.
March 1, 2018
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016, Corrected version 2017-11-01)
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
December 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016)
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
April 1, 2012
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003+Cor 1:2008+Amd 1:2011)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...