DIN EN ISO 3581

Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003+Cor 1:2008+Amd 1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode properties, and the allweld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels.

This International Standard is a combined standard providing for classification utilizing a system based upon classification according to nominal composition, or utilizing a system based upon classification according to alloy type.

a) Paragraphs and tables which carry the label "classification according to nominal composition" or "ISO 3581-A" are applicable only to products classified to that system.

b) Paragraphs and tables which carry the label "classification according to alloy type" or "ISO 3581-B" are applicable only to products classified to that system.

c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.

Document History

November 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2023)
A description is not available for this item.
May 1, 2022
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/DIS 3581:2022); German and English version prEN ISO 3581:2022
A description is not available for this item.
March 1, 2018
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016, Corrected version 2017-11-01)
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
December 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016)
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
DIN EN ISO 3581
April 1, 2012
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003+Cor 1:2008+Amd 1:2011)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...

References

Advertisement