CEN - EN ISO 4608

Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature

active, Most Current
Organization: CEN
Publication Date: 1 November 2023
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO 24024-1[1].

This document can be used to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture.

Document History

EN ISO 4608
November 1, 2023
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
May 1, 1998
Plastics - Homopolymer and Copolymer Resins of Vinyl Chloride for General Use - Determination of Plasticizer Absorption at Room Temperature
A description is not available for this item.

References

Advertisement