ISO - DIS 19403-7
Paints and varnishes — Wettability — Part 7: Measurement of the dynamic contact angles and the roll-off angle on a tilt stage
pending
| Organization: | ISO |
| Publication Date: | 25 September 2023 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding contact angles of the drop rolling off can also be determined. The roll-off angle plays a role when evaluating, for example, easy-to-clean or anti-adherent surfaces.
Document History
DIS 19403-7
September 25, 2023
Paints and varnishes — Wettability — Part 7: Measurement of the dynamic contact angles and the roll-off angle on a tilt stage
This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding contact angles of the...
June 1, 2017
Paints and varnishes - Wettability - Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)
This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding angles of the drop...