ISO 19403-7

Paints and varnishes - Wettability - Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 20
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding angles of the drop rolling off can also be determined. The roll-off angle plays a role when evaluating, for example, easy-to-clean or anti-adherent surfaces.

Document History

September 25, 2023
Paints and varnishes — Wettability — Part 7: Measurement of the dynamic contact angles and the roll-off angle on a tilt stage
This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding contact angles of the...
ISO 19403-7
June 1, 2017
Paints and varnishes - Wettability - Part 7: Measurement of the contact angle on a tilt stage (roll-off angle)
This document specifies a method for the dynamic measurement of the roll-off angle of a liquid drop on a solid surface. From the dynamic measurement, the advancing and receding angles of the drop...

References

Advertisement