ISO - FDIS 22499.2

Thermoplastic pipes for the conveyance of fluids — Inspection of polyethylene butt fusion joints using phased array ultrasonic testing

pending, Most Current
Organization: ISO
Publication Date: 20 October 2023
Status: pending
Page Count: 30
ICS Code (Plastics pipes): 23.040.20
scope:

This document describes the phased array ultrasonic testing (PAUT) of polyethylene butt fusion (BF) joints, including pipe-to-pipe, pipe-to-fitting and fitting-to-fitting joints, used for the conveyance of fluids. This document provides a test, whereby the presence of imperfections such as voids, inclusions, lack of fusions, misalignment and particulate contamination in the BF joints can be detected. The document is only applicable to polyethylene pipes and fittings without a barrier to ultrasonic waves.

This document also provides requirements for procedure qualification and guidance for personnel qualifications, which are essential for the application of this test technique.

This document also covers the equipment, the preparation and performance of the test, the indication assessment and the reporting for polyethylene BF joints.

Acceptance criteria are not covered in this document.

Document History

FDIS 22499.2
October 20, 2023
Thermoplastic pipes for the conveyance of fluids — Inspection of polyethylene butt fusion joints using phased array ultrasonic testing
This document describes the phased array ultrasonic testing (PAUT) of polyethylene butt fusion (BF) joints, including pipe-to-pipe, pipe-to-fitting and fitting-to-fitting joints, used for the...

References

Advertisement