ISO - DIS 6934-5

Steel for the prestressing of concrete — Part 5: Hot-rolled steel bars with or without subsequent processing

pending
Organization: ISO
Publication Date: 10 October 2023
Status: pending
Page Count: 9
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This part of ISO 6934 specifies requirements for round high tensile steel bars. The bars may be supplied either hot-rolled or in a hot-rolled and processed condition, according to the general requirements specified in ISO 6934-1. The surface may be plain or threaded.

The bars are delivered in straight lengths.

Document History

DIS 6934-5
October 10, 2023
Steel for the prestressing of concrete — Part 5: Hot-rolled steel bars with or without subsequent processing
This part of ISO 6934 specifies requirements for round high tensile steel bars. The bars may be supplied either hot-rolled or in a hot-rolled and processed condition, according to the general...
January 1, 1991
Steel for the Prestressing of Concrete - Part 5: Hot-Rolled Steel Bars with or without Subsequent Processing
A description is not available for this item.

References

Advertisement