ISO 6934-5

Steel for the Prestressing of Concrete - Part 5: Hot-Rolled Steel Bars with or without Subsequent Processing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1991
Status: active
Page Count: 7
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15

Document History

October 10, 2023
Steel for the prestressing of concrete — Part 5: Hot-rolled steel bars with or without subsequent processing
This part of ISO 6934 specifies requirements for round high tensile steel bars. The bars may be supplied either hot-rolled or in a hot-rolled and processed condition, according to the general...
ISO 6934-5
January 1, 1991
Steel for the Prestressing of Concrete - Part 5: Hot-Rolled Steel Bars with or without Subsequent Processing
A description is not available for this item.

References

Advertisement