DLA - SMD-5962-10236 REV B

MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 27 November 2023
Status: active
Page Count: 22
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-10236 REV B
November 27, 2023
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 16, 2018
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 17, 2012
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement