ISO - 20427
Pigments and extenders — Dispersion procedure for sedimentation-based particle sizing of suspended pigment or extender with liquid sedimentation methods
| Organization: | ISO |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This document specifies sample preparation methods to determine the size distribution of separate particles of a single pigment or extender, which is dispersed in a liquid by application of a standardized dispersion procedure, using an ultrasonic device, shaker device or wet jet mill.
The sample preparation methods described are optimized for measurements carried out with a particle sizing technique based on sedimentation. This technique relies on particle migration due to gravitation or centrifugal forces and requires a density contrast between the particles and the liquid phase.
Document History