ISO 13317-4

Determination of particle size distribution by gravitational liquid sedimentation methods - Part 4: Balance method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 22
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 13317 specifies the method for the determination of particle size distribution by the mass of particles settling under gravity in liquid. This method is based on a direct mass measurement and gives the mass distribution of equivalent spherical particle diameter. Typically, the gravitational liquid sedimentation method applies to samples in the 1 ìm to 100 ìm size range and where the sedimentation condition for particle Reynolds number less than 0,25 is satisfied.

Document History

ISO 13317-4
November 15, 2014
Determination of particle size distribution by gravitational liquid sedimentation methods - Part 4: Balance method
This part of ISO 13317 specifies the method for the determination of particle size distribution by the mass of particles settling under gravity in liquid. This method is based on a direct mass...

References

Advertisement