B619/B619M

Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe

active, Most Current
Publication Date: 1 November 2019
Status: active
Page Count: 6
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS N06002; UNS N06022; UNS N06035; UNS N06044; UNS N06058; UNS N06059; UNS N06200; UNS N06235; UNS N10362; UNS N06985; UNS N06030; UNS R30556; UNS N08031; UNS N08034; UNS N06230; UNS N06686; UNS N06210; and UNS R20033)3 as shown in Table 1.

This specification covers pipe in Schedules 5S, 10S, 40S, and 80S through 8 in. nominal pipe size and larger as set forth in ANSI B36.19 (see Table 2).

Two classes of pipe are covered as follows:

Class I-As welded and solution annealed or welded and sized and solution annealed.

Class II-Welded, cold worked, and solution annealed.

All pipe shall be furnished in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-619 in Section II of that Code.

3 New designation established in accordance with Practice E527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).

Document History

November 1, 2019
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
B619/B619M
November 1, 2019
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
November 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
July 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
June 1, 2017
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
October 1, 2015
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
June 1, 2006
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
February 1, 2005
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
This specification(Footnote 2) covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS...
February 1, 2004
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
(Footnote *) This specification(Footnote 2) covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS...
May 10, 2000
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1. Scope 1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS...
October 10, 1999
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1. Scope 1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10665; UNS N12160; UNS N10629; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS...
May 10, 1999
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
A description is not available for this item.
October 10, 1998
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
A description is not available for this item.
April 10, 1997
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
A description is not available for this item.
October 10, 1995
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
A description is not available for this item.
August 15, 1994
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
June 15, 1994
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
March 15, 1994
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
January 24, 1992
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
February 22, 1991
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.
February 24, 1989
STANDARD SPECIFICATION FOR WELDED NICKEL AND NICKEL-COBALT ALLOY PIPE
A description is not available for this item.

References

Advertisement