ASTM International - ASTM B619-05

Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2005
Status: inactive
Page Count: 6
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS N06002; UNS N06022; UNS N06035; UNS N06058; UNS N06059; UNS N06200; UNS N06985; UNS N06030; UNS R30556; UNS N08031; UNS N06230; UNS N06686; UNS N06210; and UNS R20033)* as shown in Table 1.

1.2 This specification covers pipe in Schedules 5S, 10S, 40S, and 80S through 8-in. nominal pipe size as set forth in ANSI B36.19 (see Table 2).

1.3 Two classes of pipe are covered as follows:

1.3.1 Class IAs welded and solution annealed or welded and sized and solution annealed.

1.3.2 Class IIWelded, cold worked, and solution annealed.

1.4 All pipe shall be furnished in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
June 1, 2006
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
ASTM B619-05
February 1, 2005
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
February 1, 2004
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
May 10, 2000
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10665; UNS N12160; UNS N10629; UNS N10675; UNS 10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320;...
Advertisement