NEN-EN 17197

Construction products: Assessment of release of dangerous substances - Analysis of inorganic substances in eluates and digests - Analysis by inductively coupled plasma optical emission spectrometry (ICP-OES)

active, Most Current
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 48
ICS Code (Construction materials in general): 91.100.01
scope:

This document specifies the method for the determination of major, minor and trace elements in eluates and in aqua regia and nitric acid digests of construction products by inductively coupled plasma optical emission spectrometry (ICP-OES). It refers to the following 44 elements:

Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), phosphorus (P), potassium (K), praseodymium (Pr), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulphur (S), tellurium (Te), thallium (Tl), thorium (Th), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn), and zirconium (Zr).

For the determination of low levels of As, Hg, Se and Sb, chemical vapour generation systems can be applied. This method is described in Annex E (normative).

NOTE Construction products include e.g. mineral-based products (S); bituminous products (B); metals (M); wood-based products (W); plastics and rubbers (P); sealants and adhesives (A); paints and coatings (C), see also CEN/TR 16045.

The method in this document is applicable to construction products and validated for the product types listed in Annex C (informative).

Document History

NEN-EN 17197
November 1, 2023
Construction products: Assessment of release of dangerous substances - Analysis of inorganic substances in eluates and digests - Analysis by inductively coupled plasma optical emission spectrometry (ICP-OES)
This document specifies the method for the determination of major, minor and trace elements in eluates and in aqua regia and nitric acid digests of construction products by inductively coupled plasma...
June 1, 2022
Construction products: Assessment of release of dangerous substances - Analysis of inorganic substances in digests and eluates - Analysis by inductively coupled plasma optical emission spectrometry (ICP-OES)
This document specifies the method for the determination of major, minor and trace elements in aqua regia and nitric acid digests and in eluates of construction products by inductively coupled plasma...

References

Advertisement