ASD-STAN - PREN 2714-014

Aerospace series Cables, electrical, single and multicore for general purpose — Operating temperatures between −55 °C and 260 °C — Part 014: DR family, 1 to 11 cores, taped, screened (braided) and jacketed, UV laser printable — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 2023
Status: active
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable DR family, 1 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 260 °C. Nevertheless, if needed, −65 °C is also acceptable as shown by cold test.

It is possible to mark these cables by qualified compatible marking, in line with EN 3838.

Document History

PREN 2714-014
November 1, 2023
Aerospace series Cables, electrical, single and multicore for general purpose — Operating temperatures between −55 °C and 260 °C — Part 014: DR family, 1 to 11 cores, taped, screened (braided) and jacketed, UV laser printable — Product standard
This document specifies the characteristics of UV laser printable DR family, 1 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
March 1, 2015
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable Product standard
This standard specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
June 30, 2008
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between − 55 °C and 260 °C Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable Product standard
A description is not available for this item.
May 1, 2003
Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 014: DR Family, 5 to 7 cores, taped, screened (braided) and jacketed, UV Laser Printable Product Standard
A description is not available for this item.

References

Advertisement