ASD-STAN PREN 2714-014

Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 260 °C. Nevertheless, if needed, - 65 °C is also acceptable as shown by cold test.

It shall also be possible to mark these cables by qualified compatible marking.

These markings shall satisfy the requirements of EN 3838.

Document History

November 1, 2023
Aerospace series Cables, electrical, single and multicore for general purpose — Operating temperatures between −55 °C and 260 °C — Part 014: DR family, 1 to 11 cores, taped, screened (braided) and jacketed, UV laser printable — Product standard
This document specifies the characteristics of UV laser printable DR family, 1 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
ASD-STAN PREN 2714-014
March 1, 2015
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable Product standard
This standard specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
June 30, 2008
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between − 55 °C and 260 °C Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable Product standard
A description is not available for this item.
May 1, 2003
Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 014: DR Family, 5 to 7 cores, taped, screened (braided) and jacketed, UV Laser Printable Product Standard
A description is not available for this item.

References

Advertisement