DSF/PREN IEC 61643-11/PRAA
Low-voltage surge protective devices – Part 11: Surge protective devices connected to AC low-voltage power systems – Requirements and test methods
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
scope:
IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. power circuits, and equipment rated up to 1 000 V r.m.s. Performance characteristics, standard methods for testing and ratings are established. These devices contain at least one nonlinear component and are intended to limit surge voltages and divert surge currents. This first edition of IEC 61643-11 cancels and replaces the second edition of IEC 61643-1 published in 2005. The main changes with respect of the second edition of IEC 61643-1 are the complete restructuring and improvement of the test procedures and test sequences. NOTE: The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a new, amended or revised IEC publication in which to make products in accordance with the new requirements and to equip themselves for conducting new or revised tests. It is the recommendation of the committee that the content of this publication be adopted for national implementation not earlier than 12 months from the date of publication. In the meantime, the previous edition can still be ordered by contacting your local IEC member National Committee or the IEC Central Office.
Document History