DSF/PREN IEC 61643-11 {FRAG 2}
Fragment 2: Low-voltage surge protective devices – Part 11: Surge protective devices connected to AC low-voltage power systems – Requirements and test methods
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 70 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
No scope available
Document History
Fragment 1: Low-voltage surge protective devices – Part 11: Surge protective devices connected to AC low-voltage power systems – Requirements and test methods
This part of the IEC 61643 series is applicable to devices for surge protection against indirect 203 and direct effects of lightning or other transient overvoltages. 204 These devices are intended to...
Low-voltage surge protective devices – Part 11: Surge protective devices connected to AC low-voltage power systems – Requirements and test methods
IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60...
DSF/PREN IEC 61643-11 {FRAG 2}
Fragment 2: Low-voltage surge protective devices – Part 11: Surge protective devices connected to AC low-voltage power systems – Requirements and test methods
No scope available