NEN-EN-IEC 62153-4-16
Metallic cables and other passive components test methods - Part 4-16: Electromagnetic compatibility (EMC) - Extension of the frequency range to higher frequencies for transfer impedance and to lower frequencies for screening attenuation measurements using the triaxial set-up
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 62153 specifies a method to extrapolate the test results of transfer impedance to higher frequencies and the test results of screening attenuation to lower frequencies when measured with the triaxial set-up in accordance with IEC 62153-4-3, IEC 62153‑4‑4 [1]1 and IEC 62153-4-15. This method is applicable for homogenous screens, i.e. screens having a transfer impedance directly proportional to length. The transfer impedance can have any frequency behaviour, i.e. it could have a behaviour where it does not increase with 20 dB per decade as observed for screens made of a foil and a braid.
1 Numbers in square brackets refer to the bibliography.
Document History