ISO - 6935-3

Steel for the reinforcement of concrete — Part 3: Welded fabric

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 18
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This document specifies technical requirements for factory made sheets or rolls of welded fabric, manufactured from steel wires or bars with diameters from 4 mm to 18 mm and designed for the reinforcement of concrete structures and the ordinary reinforcement of prestressed concrete structures.

Document History

6935-3
November 1, 2023
Steel for the reinforcement of concrete — Part 3: Welded fabric
This document specifies technical requirements for factory made sheets or rolls of welded fabric, manufactured from steel wires or bars with diameters from 4 mm to 18 mm and designed for the...
December 15, 1992
Steel for the Reinforcement of Concrete - Part 3: Welded Fabric
A description is not available for this item.

References

Advertisement