ARMY - AR 15-39

Department of the Army Intergovernmental and Intragovernmental Committee Management Program

active, Most Current
Organization: ARMY
Publication Date: 16 November 2023
Status: active
Page Count: 12
scope:

Purpose

This regulation sets forth the policies governing the Department of the Army (DA) Intergovernmental and Intragovernmental Committee Management Program and implements the requirements of DoDI 5105.18. In accordance with DoDI 5105.18, the Director for Administration and Management, Office of the Secretary of Defense establishes and provides policy oversight and management of the Department of Defense (DoD) Intergovernmental and Intragovernmental Committee Management Program through the DoD Advisory Committee Management Officer. When an advisory committee is composed of one or more individuals who are not full-time or permanent part-time Federal officers or employees, refer to AR 15-1 and DoDI 5105.04.

Document History

AR 15-39
November 16, 2023
Department of the Army Intergovernmental and Intragovernmental Committee Management Program
Purpose This regulation sets forth the policies governing the Department of the Army (DA) Intergovernmental and Intragovernmental Committee Management Program and implements the requirements of DoDI...
July 13, 2018
Department of the Army Intergovernmental and Intragovernmental Committee Management Program
A description is not available for this item.
May 29, 2015
Department of the Army Intergovernmental and Intragovernmental Committee Management Program
Applicability. This regulation applies to the Active Army, the Army National Guard/Army National Guard of the United States, and the U.S. Army Reserve, unless otherwise stated. Purpose This...

References

Advertisement