ARMY - AR 15-39
Department of the Army Intergovernmental and Intragovernmental Committee Management Program
| Organization: | ARMY |
| Publication Date: | 29 May 2015 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Applicability. This regulation applies to the Active Army, the Army National Guard/Army National Guard of the United States, and the U.S. Army Reserve, unless otherwise stated.
Purpose
This regulation sets forth the policies governing the Department of the Army (DA) Intergovernmental and Intragovernmental Committee Management Program and implements the requirements of DODI 5105.18. In accordance with DODI 5105.18, the Director for Administration and Management, Office of the Secretary of Defense, establishes and provides policy oversight and management of the Department of Defense (DOD) Intergovernmental and Intragovernmental Committee Management Program through the DOD Advisory Committee Management Officer. When an advisory committee is composed of one or more individuals who are not full-time or permanent part-time Federal officers or employees, refer to specific guidance for committees subject to the provisions of Public Law 92-463 (PL 92-463), in AR 15-1, and DODI 5105.04.
Document History