ISO/IEC 23917

Telecommunications and information exchange between systems — Near Field Communication Interface and Protocol 1 (NFCIP-1) — Protocol test methods

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 56
ICS Code (Physical layer): 35.100.10
scope:

This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard).

The radio frequency (RF) test methods for NFCIP-1 (also defined in ISO/IEC 18092) are specified in ISO/IEC 22536.

Document History

ISO/IEC 23917
December 1, 2023
Telecommunications and information exchange between systems — Near Field Communication Interface and Protocol 1 (NFCIP-1) — Protocol test methods
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard). The radio frequency (RF) test methods...
November 1, 2005
Information technology Telecommunications and information exchange between systems NFCIP-1 Protocol Test Methods
A description is not available for this item.

References

Advertisement