IEEE - 738
Calculating the Current-Temperature Relationship of Bare Overhead Conductors
| Organization: | IEEE |
| Publication Date: | 29 June 2023 |
| Status: | active |
| Page Count: | 56 |
scope:
The standard describes a numerical method by which the core and surface temperatures of a bare overhead conductor are related to the steady or time-varying electrical current and weather conditions. The method may also be used to determine the conductor current which corresponds to conductor temperature limits. The standard does not recommend suitable weather conditions or conductor parameters for use in line rating calculations.
Purpose
The purpose of this document is to provide a standard method for the calculation of the current-temperature relationship of overhead power line conductors for steady-state and transient cases. This method may be used to develop line ratings, including dynamic ratings.
Document History