CEI - IEC/TS 60871-2

Shunt capacitors for AC power systems having a rated voltage above 1000 V Part 2: Endurance testing

active, Most Current
Organization: CEI
Publication Date: 1 October 2023
Status: active
Page Count: 18
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.

Document History

IEC/TS 60871-2
October 1, 2023
Shunt capacitors for AC power systems having a rated voltage above 1000 V Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.

References

Advertisement