IEC - 61557-9

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) that localizes insulation faults in any part of the system in unearthed IT AC systems and unearthed IT AC systems with galvanically connected DC circuits having nominal voltages up to 1 000 V AC, as well as in unearthed IT DC systems with voltages up to 1 500 V DC, independent of the measuring principle.

NOTE 1 IT systems are described in IEC 60364-4-41. Further information on insulation fault location can be found in the following International Standards: IEC 60364-4-41:2005, 411.6 and IEC 60364-4-41:2005/AMD1:2017, 411.6, and IEC 60364-5-53:2019/AMD1:2020, 531.3.

NOTE 2 This document covers both passive IFLS and active IFLS. Active IFLS can be used in de-energised systems.

NOTE 3 This document does not cover IMD complying with IEC 61557-8.

Document History

61557-9
December 1, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) that localizes insulation faults in any part of the system in unearthed IT AC systems and unearthed...
January 1, 2017
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
May 1, 2016
ELECTRICAL SAFETY IN LOW VOLTAGE DISTRIBUTION SYSTEMS UP TO 1 000 V A.C. AND 1 500 V D.C. - EQUIPMENT FOR TESTING, MEASURING OR MONITORING OF PROTECTIVE MEASURES - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
December 1, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
January 1, 2009
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c....
September 1, 1999
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 9: Equipment for Insulation Fault Location in IT Systems
A description is not available for this item.

References

Advertisement