IEC 61557-9
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
| Organization: | IEC |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as in unearthed IT d.c. systems with voltages up to 1 500 V d.c., independent of the measuring principle.
IT systems are described in IEC 60364-4-41 amongst other literature. Additional data for a selection of devices in other standards should be noted.
NOTE Further information on insulation fault location can be found in the following standards: IEC 60364-4-41:2005, 411.6, and IEC 60364-5-53:2001, 531.3.
Document History