NEN-ISO/IEC 23917
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP 1) - Protocol test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Physical layer): | 35.100.10 |
scope:
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard).
The radio frequency (RF) test methods for NFCIP-1 (also defined in ISO/IEC 18092) are specified in ISO/IEC 22536.
Document History
NEN-ISO/IEC 23917
December 1, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP 1) - Protocol test methods
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard).
The radio frequency (RF) test methods...
December 1, 2005
Information technology - Telecommunications and information exchange between systems - NFCIP-1 - Protocol Test Methods
This International Standard specifies protocol test methods for ISO/IEC 18092 in addition to those specified in ISO/IEC 22536.