NEN-ISO/IEC 13818-1

Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems

inactive
Organization: NEN
Publication Date: 1 March 2018
Status: inactive
Page Count: 298
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2 and 3 of ISO/IEC 13818. The system layer supports six basic functions:

1) the synchronization of multiple compressed streams on decoding;

2) the interleaving of multiple compressed streams into a single stream;

3) the initialization of buffering for decoding start up;

4) continuous buffer management;

5) time identification;

6) multiplexing and signalling of various components in a system stream.

A Rec. ITU-T H.222.0 | ISO/IEC 13818-1 multiplexed bit stream is either a transport stream or a program stream. Both streams are constructed from PES packets and packets containing other necessary information. Both stream types support multiplexing of video and audio compressed streams from one program with a common time base. The transport stream additionally supports the multiplexing of video and audio compressed streams from multiple programs with independent time bases. For almost error-free environments the program stream is generally more appropriate, supporting software processing of program information. The transport stream is more suitable for use in environments where errors are likely.

A Rec. ITU-T H.222.0 | ISO/IEC 13818-1 multiplexed bit stream, whether a transport stream or a program stream, is constructed in two layers: the outermost layer is the system layer, and the innermost is the compression layer. The system layer provides the functions necessary for using one or more compressed data streams in a system. The video and audio parts of this Specification define the compression coding layer for audio and video data. Coding of other types of data is not defined by this Specification, but is supported by the system layer provided that the other types of data adhere to the constraints defined in 2.7.

Document History

December 1, 2023
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
April 1, 2023
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Carriage of LCEVC and other improvements
This amendment extends 13818-1 by defining: • how LCEVC (ISO/IEC 23094-2) is carried over MPEG-2 systems (ITU-T H.222.0 | ISO/IEC 13818-1); • an additional descriptor signalling the kind of media...
October 1, 2022
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
February 1, 2020
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Carriage of JPEG XS inMPEG-2 TS
A description is not available for this item.
June 1, 2019
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Ultra-low latency and 4k and higher resolution support for transport of JPEG 2000 video
A description is not available for this item.
NEN-ISO/IEC 13818-1
March 1, 2018
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2...
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Technical Corrigendum 1: Syntax correction for the green extension descriptor
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Technical Corrigendum 2: STD buffer sizes for HEVC and miscellaneous editorial issues
A description is not available for this item.
October 15, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 6: Carriage of Quality Metadata in MPEG-2 Systems
A description is not available for this item.
October 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
A description is not available for this item.
October 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: - Amendment 4: New profiles and levels for MPEG4 audio descriptor
A description is not available for this item.
October 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Delivery of timeline for external data
A description is not available for this item.
October 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems  - Amendment 5: Carriage of MPEGH 3D audio over MPEG2 systems
A description is not available for this item.
July 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
A description is not available for this item.
July 1, 2016
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Delivery of timeline for external data
A description is not available for this item.
July 1, 2015
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems - Amendment 1: Delivery of timeline for external data
A description is not available for this item.
July 1, 2015
Information technology - Generic coding of moving pictures and associated audio information - Part 1: Systems
NEN-ISO/IEC 13818-1 specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2 and 3 of ISO/IEC 13818....
March 1, 2012
Information technology - Generic coding of moving pictures and associated audio information: Systems - Amendment 5: Transport of JPEG 2000 Part 1 (ITU-T Rec T.800 | ISO/IEC 15444-1) video over ITU-T Rec H.222.0 | ISO/IEC 13818-1
A description is not available for this item.
February 1, 2012
Information technology - Generic coding of moving pictures and associated audio information: Systems - A6: Extension to AVC video descriptor and signalling of operation points for MVC
A description is not available for this item.
Information technology - Generic coding of moving pictures and associated audio information: Systems - Amendment 3: Transport of Scalable Video
A description is not available for this item.
April 1, 2011
Information technology - Generic coding of moving pictures and associated audio information: Systems
A description is not available for this item.
August 1, 2010
Information technology - Generic coding of moving pictures and associated audio information: Systems
A description is not available for this item.
August 1, 2010
Information technology - Generic coding of moving pictures and associated audio information: Systems (Corrected and Reprinted)
A description is not available for this item.

References

Advertisement