ISO/IEC 23007-1
Information technology - Rich media user interfaces - Part 1: Widgets AMENDMENT 1: Widget extensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23007 defines a specification for the exchange, the control and the communication of widgets with other entities, a widget being a self-contained living entity, with an interactive and dynamic visualization.
Document History
May 15, 2014
Information technology - Rich media user interfaces - Part 1: Widgets AMENDMENT 1: Widget extensions TECHNICAL CORRIGENDUM 2
A description is not available for this item.
September 1, 2012
Information technology - Rich media user interfaces - Part 1: Widgets AMENDMENT 1: Widget extensions TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 23007-1
January 15, 2012
Information technology - Rich media user interfaces - Part 1: Widgets AMENDMENT 1: Widget extensions
This part of ISO/IEC 23007 defines a specification for the exchange, the control and the communication of widgets with other entities, a widget being a self-contained living entity, with an...
November 1, 2010
Information technology - Rich media user interfaces - Part 1: Widgets
This part of ISO/IEC 23007 defines a specification for the exchange, the control and the communication of widgets with other entities, a widget being a self-contained living entity, with an...