NEN-EN 1009-5

Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery

active, Most Current
Organization: NEN
Publication Date: 1 July 2020
Status: active
Page Count: 42
ICS Code (Construction equipment): 91.220
ICS Code (Equipment for processing of minerals): 73.120
scope:

This document, to be used together with EN 1009-1, specifies the safety requirements and their verification for the design and construction of machinery for cleaning, water recycling, mud treatment and sorting (other than screens) for the mechanical processing in quarrying, recycling and processing mineral and by-products. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

When requirements of this part of EN 1009 are different from those which are stated in EN 1009-1:2020, the requirements of this part of EN 1009 take precedence over the requirements of EN 1009-1:2020 for machines that have been designed and built according to the provisions of this part of EN 1009.

This document, together with EN 1009-1:2020, deals with all the significant hazards, hazardous situations and events relevant to machinery for cleaning, recycling, mud treatment when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole lifetime of the machine (see Annex C).

This document does not cover:

- design relating to road traffic regulations;

- hazards arising from the use of the machines in potentially explosive atmospheres as well as from processing of explosive materials and risks related to electromagnetic compatibility;

- specific hazards related to mobile machinery.

NOTE 1 EN ISO 13766-1 and EN ISO 13766-2 specify test methods and acceptance criteria for evaluating the electromagnetic compatibility of all kinds of mobile construction machinery.

NOTE 2 prEN 1009-6 "Specific requirements for mobile and semi mobile equipment" is under preparation to cover specific requirements (e.g. mobility, braking, access, frequent transportation), including exceptions and additional requirements for mobile and semi mobile equipment. This means that mobile machines are not covered as long as EN 1009-6 is not published by CEN.

This document is not applicable to machinery for cleaning, recycling, mud treatment and sorting which are manufactured before the date of publication of this document by CEN.

Document History

December 1, 2023
Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
A description is not available for this item.
NEN-EN 1009-5
July 1, 2020
Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
This document, to be used together with EN 1009-1, specifies the safety requirements and their verification for the design and construction of machinery for cleaning, water recycling, mud treatment...
January 1, 2018
Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
Processing mineral and by-products (cement, lime and gypsum, sand and gravel, industrial minerals, metalliferous ore, production and demolition waste, slag handling, hard and soft rock aggregates,...

References

Advertisement