NEN-ISO 6935-3
Steel for the reinforcement of concrete - Part 3: Welded fabric
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
This document specifies technical requirements for factory made sheets or rolls of welded fabric, manufactured from steel wires or bars with diameters from 4 mm to 18 mm and designed for the reinforcement of concrete structures and the ordinary reinforcement of prestressed concrete structures.
Document History
NEN-ISO 6935-3
December 1, 2023
Steel for the reinforcement of concrete - Part 3: Welded fabric
This document specifies technical requirements for factory made sheets or rolls of welded fabric, manufactured from steel wires or bars with diameters from 4 mm to 18 mm and designed for the...