C1372

Standard Specification for Dry-Cast Segmental Retaining Wall Units

active, Most Current
Publication Date: 1 December 2023
Status: active
Page Count: 4
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining walls.

NOTE 1-When particular features are desired, such as density classification, higher compressive strength, surface texture, finish, color, or other special features, such properties should be specified separately by the purchaser. Suppliers should be consulted as to availability of units having the desired features.

The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

C1372
December 1, 2023
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 15, 2022
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
August 1, 2017
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
June 1, 2016
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 1, 2014
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
July 1, 2014
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
June 1, 2011
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 1, 2009
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
January 1, 2004
Standard Specification for Dry-Cast Segmental Retaining Wall Units
(Footnote *) This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion...
January 1, 2004
Standard Specification for Segmental Retaining Wall Units
(Footnote *) This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of...
January 1, 2004
Standard Specification for Dry-Cast Segmental Retaining Wall Units
This specification covers dry-cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
June 10, 2003
Standard Specification for Segmental Retaining Wall Units
This specification covers segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The...
August 10, 2001
Standard Specification for Segmental Retaining Wall Units
Scope This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
January 10, 2001
Standard Specification for Segmental Retaining Wall Units
1. Scope 1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other...
August 10, 2000
Standard Specification for Segmental Retaining Wall Units
This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The...
November 10, 1999
Standard Specification for Segmental Retaining Wall Units
1. Scope 1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other...
January 10, 1999
Standard Specification for Segmental Retaining Wall Units
A description is not available for this item.
May 10, 1998
Standard Specification for Segmental Retaining Wall Units
A description is not available for this item.
August 10, 1997
Standard Specification for Segmental Retaining Wall Units
A description is not available for this item.

References

Advertisement