CENELEC - EN IEC 61753-081-02
Fibre optic interconnecting devices and passive components - Performance standard - Part 081-02: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments
| Organization: | CENELEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤ N ≤ 64) DWDM (dense wavelength division multiplexing) arrayed waveguide grating device with channel spacing of 50 GHz, 100 GHz or 200 GHz satisfies in order to be categorized as meeting the requirements of category C (controlled environment). The requirements are given for the DWDM devices with Gaussian passband profile and flat-top passband profile. The requirements exclude the devices with dynamic electrical temperature control.
Document History