CENELEC - EN 61753-081-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments

inactive
Organization: CENELEC
Publication Date: 1 August 2014
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤N ≤64) DWDM (dense wavelength division multiplexing) device with channel spacing of 50 GHz, 100 GHz or 200 GHz needs to satisfy in order to be categorized as meeting the requirements of category C - Controlled environment. The requirements are given for the DWDM devices with Gaussian passband profile and flat-top passband profile. The requirements cover devices with single-mode nonconnectorized pigtails and no circuit board.

Document History

December 1, 2023
Fibre optic interconnecting devices and passive components - Performance standard - Part 081-02: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤ N ≤ 64) DWDM (dense wavelength division multiplexing)...
EN 61753-081-2
August 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤N ≤64) DWDM (dense wavelength division multiplexing)...

References

Advertisement